EN
  • EN
  • DE

SM0402UWC

Part No SM0402UWC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED WHITE DIFFUSED 0402 SMD / White LED Indication - Discrete 3.1V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color White
Lens Transparency Diffused
Millicandela Rating 600mcd
Lens Style Rectangle with Flat Top
Lens Size 0.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 3.1V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.71mm
Base Product Number SM0402
Other Names 492-2209-6,492-2209-1,492-2209-2
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242302-SM0402UWC
Ultra Librarian 3D Model Ultra Librarian SM0402UWC CAD Model

Description

The Bivar Inc. component is an electronic component that is perfect for various applications. It has a Win Source Part Number of 1242302-SM0402UWC and falls under the category of 'Optoelectronics > LED Indication - Discrete'. It is a part of the tape & reel package and has a standard package of 5,000. It is mounted with SMD (SMT) and has a viewing angle of 130°. The lens color is white, and the lens transparency is diffused. The millicandela rating is 600mcd, while the voltage - forward (Vf) (Typ) is 3.1V. The current - test is 20mA, and the height (max) is 0.71mm. The package / case is 0402 (1005 Metric), and the supplier device package is 0402. The dimension of this component is 1.00mm L x 0.50mm W, while the lens style is a rectangle with flat top. The lens size is 0.50mm x 1.00mm. The HTSUS is 8541.41.0000. This component is reliable and efficient, and you can use it for a variety of applications.

You May Also Be Interested in

Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess