EN
  • EN
  • DE

SM1206PGC-IL

Part No SM1206PGC-IL
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 1206 SMD  /  Green 557nm LED Indication - Discrete 2V 1206 (3216 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 7.2mcd
Lens Style Round with Flat Top
Lens Size 1.10mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 30°
Mounting SMD (SMT)
Wavelength - Dominant 557nm
Wavelength - Peak 555nm
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 3.20mm L x 1.60mm W
Height (Max) 1.40mm
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242237-SM1206PGC-IL
Ultra Librarian 3D Model Ultra Librarian SM1206PGC-IL CAD Model

Description

The Bivar Inc. SM1206PGC-IL model is a green LED indication that is discrete.

  • Packaging: Tape and reel
  • Standard Package: 3,000 pieces
  • Mounting: SMD (SMT)
  • Viewing Angle: 30 degrees
  • Millicandela Rating: 7.2mcd
  • Voltage-Forward (Vf): 2V
  • Current-Test: 20mA

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess