EN
  • EN
  • DE

SMFLP2-3.5

Part No SMFLP2-3.5
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE FLEXIBLE CLEAR 5.1MM / Light Pipe Single Clear Flexible 3.5" (88.9mm) - Fiber Optic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SMFLP
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Flexible 3.5" (88.9mm) - Fiber Optic
Lens Style Round with Flat Top
Lens Size 5.1mm
Base Product Number SMFLP
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237927-SMFLP2-3.5
Ultra Librarian 3D Model Ultra Librarian SMFLP2-3.5 CAD Model

Description

The SMFLP Light Pipe is a flexible and versatile component for optoelectronics applications.

  • Manufacturer: Bivar Inc.
  • Length: 3.5" (88.9mm)
  • Color: Clear
  • Package Quantity: 100
  • Package Type: Bag
  • Configuration: Single
  • Lens Style: Round, Flat Top
  • Lens Size: 5.1mm
  • Product Status: Active
  • Moisture Sensitivity Level: 1

You May Also Be Interested in

Lumex Opto/Components Inc.
LED GREEN CLEAR 1206 SMD / Green LED Indication - Discrete 2.1V 1206 (3016 Metric)
Need more? Email Us
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Yellow Green 570nm Chip LED 2-Pin SMD T/R
Need more? Email Us
Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.6358
Lumex Opto/Components Inc.
LIGHT PIPE 2.8MM SGL RA POS SMD / LED Light Pipe Rectangular Right Angle Clear Rigid Bulk
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Green 563nm 2-Pin T-1 Bulk
Need more? Email Us
Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us
Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess