EN
  • EN
  • DE
  • IT

SMFLP3.0

Part No SMFLP3.0
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE FLEXIBLE CLEAR 4MM / Light Pipe Single Clear Flexible 3" (76.2mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SMFLP
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Flexible 3" (76.2mm)
Lens Style Round with Flat Top
Lens Size 4.2mm
Base Product Number SMFLP3.0
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237928-SMFLP3.0
Ultra Librarian 3D Model Ultra Librarian SMFLP3.0 CAD Model

Description

The SMFLP3.0 is a flexible 3-inch fiber optic light pipe from Bivar Inc.

  • Series: SMFLP
  • Category: Optoelectronics - Light Pipes
  • Color: Clear
  • Lens Style: Round, Flat Top
  • Lens Size: 4.2mm
  • Package: Bag, 100 pieces
  • Configuration: Single
  • MSL level: 1 (unlimited moisture sensitivity)
  • HTSUS code: 3926.90.9985
  • Product Status: Active

You May Also Be Interested in

Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Kingbright Corporation
LED Uni-Color Green 515nm 2-Pin Chip LED T/R
Lowest to $0.2811
Kingbright
LED GREEN/ORANGE CLEAR 2012 SMD / Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)
Lowest to $0.3027
Kingbright Corporation
Led Blue Blue Water Clear
Need more? Email Us
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 631nm LED Indication - Discrete 2V Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 4-Pin PLCC T/R
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR 2PLCC SMD / Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Lowest to $0.0660
Dialight
LIGHT PIPE 4 ELEMENT SNAP-IN / Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Need more? Email Us
Bivar Inc.
LIGHT PIPE PNL MNT 2MM RND .100" / Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess