EN
  • EN
  • DE

SMP2-SGC

Part No SMP2-SGC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 2PLCC SMD  /  Green 574nm LED Indication - Discrete 1.9V 2-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Product Status Obsolete
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 115mcd
Lens Style Round with Flat Top
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 574nm
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Max) 2.00mm
Other Names 492-1254-2,492-1254-1,492-1254-6,SMP2SGC
Standard Package 2,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242285-SMP2-SGC
Ultra Librarian 3D Model Ultra Librarian SMP2-SGC CAD Model

Description

The SMP2-SGC is a green LED indication electronic component designed for optoelectronics applications.

  • Standard Package Quantity: 2,000
  • Packaging: Tape and Reel
  • Viewing Angle: 120 degrees
  • Millicandela Rating: 115mcd
  • Forward Voltage: 1.9V
  • Test Current: 20mA
  • Wavelength: 574nm
  • Height: 2.00mm
  • Package/Case: 2-PLCC
  • Mounting Type: Surface Mount Technology
  • Manufacturer: Bivar Inc.
  • Product Status: Obsolete

You May Also Be Interested in

Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess