EN
  • EN
  • DE

SRS-1-1.070

Part No SRS-1-1.070
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.070" (27.18mm)
Length - Overall 1.070" (27.18mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275704-SRS-1-1.070
Ultra Librarian 3D Model Ultra Librarian SRS-1-1.070 CAD Model

Description

The SRS series round spacer is a self-retaining type with a length overall of 1.070" (27.18mm).

  • Material: PVC material
  • Color: Gray color
  • Threaded: Unthreaded
  • Diameter Outside: 0.250" (6.35mm)
  • Diameter Inside: 0.107" (2.72mm)
  • Screw Thread Size: #4
  • ECCN: EAR99 compliant
  • Application: Board spacers and standoffs applications

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
Wurth Electronics Inc
ROUND SPACER STEEL 6MM
Lowest to $0.8150
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 1MM / Round Standoff Threaded M2x0.4 Steel 0.039" (1.00mm)
Lowest to $1.0451
RAF Electronic Hardware
SMTSO-M25-3ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, M2.5 datasheet, inventory, & pricing.
Lowest to $0.5821
RAF Electronic Hardware
SMTSO-M2-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732
Wurth Electronics Inc
ROUND SPACER STEEL 9MM / Round Spacer Unthreaded Steel 0.354" (9.00mm)
Lowest to $0.4424
RAF Electronic Hardware
SMTSO-M3-6ET PEM Standoffs & Spacers SMT STANDOFF, M3 datasheet, inventory, & pricing.
Lowest to $0.8732
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568
Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1342 $58.3770
1,050+ $0.1102 $115.7100
1,625+ $0.1067 $173.3875
2,240+ $0.1033 $231.3920
2,895+ $0.0999 $289.2105
3,875+ $0.0896 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess