EN
  • EN
  • DE

SRS-1-1.095

Part No SRS-1-1.095
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.095" (27.81mm)
Length - Overall 1.095" (27.81mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275706-SRS-1-1.095
Ultra Librarian 3D Model Ultra Librarian SRS-1-1.095 CAD Model

Description

The SRS round spacer is a self-retaining hardware accessory designed to provide a secure fastening solution for electronic components.

  • Color: Gray
  • Material: PVC material
  • Length Overall: 1.095 inches (27.81mm)
  • Outside Diameter: 0.250 inches (6.35mm)
  • Inside Diameter: 0.107 inches (2.72mm)
  • Threaded: Unthreaded
  • Screw Thread Size: #4
  • Gender: Female to female
  • Package: 1,000 units
  • Application: Securely fasten electronic components

You May Also Be Interested in

Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 6MM
Lowest to $1.2441
RAF Electronic Hardware
SMTSO-M25-3ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, M2.5 datasheet, inventory, & pricing.
Lowest to $0.5821
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 3MM
Lowest to $0.5239
RAF Electronic Hardware
SMTSO-M3-6ET PEM Standoffs & Spacers SMT STANDOFF, M3 datasheet, inventory, & pricing.
Lowest to $0.8732
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Lowest to $0.8732
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess