EN
  • EN
  • DE

LTC1267CG

Part No LTC1267CG
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / Regulator Output DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC1267
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC1267CGINACTIVE,161-LTC1267CG-ND,161-LTC1267CG
Standard Package 47
Win Source Part Number 1317383-LTC1267CG
Ultra Librarian 3D Model Ultra Librarian LTC1267CG CAD Model

Description

Analog Devices Inc. LTC1267CG Overview

The LTC1267CG from Analog Devices Inc. is a high-performance, switch-mode battery charger designed for single-cell lithium-ion batteries. This integrated circuit (IC) is part of a family of monolithic synchronous buck regulators intended to provide efficient and fast charging solutions for portable electronics.

Key Features

  • Input Voltage Range: The LTC1267CG operates with an input voltage range suitable for various applications, providing versatility in usage with different power sources.
  • Adjustable Charging Current: Users can set the charge current according to the needs of the specific battery, ensuring optimal charging for battery longevity and performance.
  • High-Efficiency Operation: As a synchronous buck regulator, the LTC1267CG offers high efficiency, which is crucial for portable devices where power conservation is key.
  • Thermal Protection: The IC includes thermal protection features to prevent overheating, enhancing the safety and reliability of the charging process.
  • Compact Package: The LTC1267CG comes in a compact package, making it ideal for space-constrained applications such as handheld devices.

Applications

The LTC1267CG is suitable for a wide range of applications that require efficient charging of lithium-ion batteries. Its use cases include, but are not limited to:

  • Portable Computers
  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players

Technical Specifications

The LTC1267CG boasts specifications that make it a robust choice for battery charging applications:

  • Package: The device is available in a 16-lead SSOP (Shrink Small Outline Package) that offers a compact footprint.
  • Charge Current: Users can adjust the charge current to match the requirements of the specific battery cell being charged.
  • Charge Voltage Accuracy: The IC provides precise charge voltage control to ensure the battery is charged correctly and safely.

With its combination of efficiency, adjustability, and compact design, the LTC1267CG from Analog Devices Inc. is an excellent solution for designers looking to implement a reliable and high-performance battery charging system in their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess