EN
  • EN
  • DE
  • IT

SRS-1-1.165

Part No SRS-1-1.165
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.165" (29.59mm)
Length - Overall 1.165" (29.59mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275711-SRS-1-1.165
Ultra Librarian 3D Model Ultra Librarian SRS-1-1.165 CAD Model

Description

The SRS-1-1-1.165 round spacer from Bivar Inc. is a self-retaining female-to-female spacer that is perfect for use in hardware, fasteners, and accessories.

  • Material: High-quality PVC material
  • Color: Gray color
  • Threaded: Unthreaded
  • Diameter Outside: 0.250 inches (6.35mm)
  • Diameter Inside: 0.107 inches (2.72mm)
  • Length Overall: 1.165 inches (29.59mm)
  • Between Board Heights: 1.165 inches (29.59mm)
  • Screw Thread Size: #4
  • Standard Package: 1,000 spacers in a bag
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Schurter Inc.
HEX STANDOFF M5 NYLON 64MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M6 NYLON 32MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M5 NYLON 22MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M3 NYLON 38MM
Need more? Email Us
Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 8MM
Lowest to $0.7277
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568
Schurter Inc.
ROUND STANDOFF M4 NYLON 16MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess