Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 3" (76.2mm) - Fiber Optic
Lens Style Round with Flat Top
Lens Size 4mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567122-LC-3.0
Ultra Librarian 3D Model Ultra Librarian LC-3.0 CAD Model

You May Also Be Interested in

Bivar Inc.
LIGHT PIPE PNL MNT 6.4MM LONG
Need more? Email Us
ECAD model for PLP2-250
Bivar Inc.
LIGHT PIPE RA .300" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-300-250-R
Bivar Inc.
LIGHT PIPE RA .500" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-500-400-R
Bivar Inc.
LIGHT PIPE FLEXIBLE CLEAR 4MM / Light Pipe Single Clear Flexible 4" (101.6mm)
Need more? Email Us
ECAD model for SMFLP4.0
Bivar Inc.
LIGHT PIPE RA .300" 3MM RND FLAT / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-300-450-F
Bivar Inc.
LIGHT PIPE CLEAR 3MM LENS R/A / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP-1
Bivar Inc.
LIGHT PIPE RIGID SINGLE 5MM / Light Pipe Single Clear Rigid Panel Mount
Need more? Email Us
ECAD model for PLTR5-1000-PR1
Bivar Inc.
LIGHT PIPE RIGID 5MM GRN
Need more? Email Us
ECAD model for PLP5-2-1500 GN
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-150-200-R

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention