EN
  • EN
  • DE

PLTR5-1000-PR1

Part No PLTR5-1000-PR1
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RIGID SINGLE 5MM / Light Pipe Single Clear Rigid Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series PLTR5
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Rigid
Mounting Type Panel Mount
Lens Style Round with Domed Top
Lens Size 5mm
Base Product Number PLTR5
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1101196-PLTR5-1000-PR1
Ultra Librarian 3D Model Ultra Librarian PLTR5-1000-PR1 CAD Model

Description

The Bivar Inc. PLTR5-1000-PR1 is a rigid light pipe manufactured by Bivar Inc.

  • Series: PLTR5
  • Application: Optoelectronic
  • Lens Shape: Round
  • Lens Top: Domed
  • Lens Size: 5mm
  • Material: Clear
  • Packaging: Bag
  • Standard Package: 100
  • Configuration: Single
  • Mounting: Panel Mount
  • ECCN: EAR99
  • MSL Level: 1
  • Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR / Infrared (IR) Emitter 950nm 2.9V 1.5A 224mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.7316
Rohm Semiconductor
Lowest to $0.3016
Rohm Semiconductor
Lowest to $0.3442
Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE FLEX CLEAR TRANSP 12" / LED Light Pipe Round Clear Flexible Bag
Lowest to $6.5292
Lumex Opto/Components Inc.
LIGHT PIPE 2.8MM SGL RA POS SMD / LED Light Pipe Rectangular Right Angle Clear Rigid Bulk
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Yellow 2-Pin Chip 0402(1006Metric) T/R
Need more? Email Us
Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.6358
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess