EN
  • EN
  • DE

SLP3-300-250-R

Part No SLP3-300-250-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RA .300" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SLP3
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Domed Top
Lens Size 6.35mm
Base Product Number SLP3-300
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237961-SLP3-300-250-R
Ultra Librarian 3D Model Ultra Librarian SLP3-300-250-R CAD Model

Description

The SLP3-300-250-R is a rigid light pipe designed for optoelectronic applications.

  • Series: SLP3
  • Lens Style: Round with a domed top
  • Color: Clear
  • Package: Bag
  • Quantity: 100 pieces
  • Configuration: Single
  • Mounting: Board mounted, press fit, or right angle mounted
  • Lens Size: 6.35mm
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 3926.90.9985
  • Manufacturer: Bivar Inc.
  • Base product number: SLP3-300
  • Product Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess