EN
  • EN
  • DE
  • IT

PLPC1-3MM

Part No PLPC1-3MM
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE PNL MNT 1MM RND 3MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLight Pipes
Manufacturer Bivar Inc.
Series PLPC
Packaging Bag
Part Status Active
Color Clear
Configuration Single
Type Rigid
Mounting Type Panel Mount, Press Fit, Front
Lens Style Round with Flat Top
Lens Size 1.3mm
Base Product Number PLPC1
Ultra Librarian 3D Model Ultra Librarian PLPC1-3MM CAD Model

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP CXA1507 8.9MM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
Kingbright Corporation
Led Blue Blue Water Clear
Need more? Email Us
Dialight
LIGHT PIPE 4 ELEMENT SNAP-IN / Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA RADIAL / Infrared (IR) Emitter 860nm 1.3V 100mA 25mW/sr @ 20mA 24° Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED GREEN 562NM 2PLCC / LED Lighting Color series Green 562nm (557nm ~ 566nm) 2-PLCC
Need more? Email Us
Kingbright Corporation
Yellow-Green 3 x 1 x 2 mm 140° Clear 6/12 mcd 2.1/2.2 V Right Angle Chip LED SMT
Lowest to $0.1837
Lite-On Inc.
LED AMBER CLEAR SMD R/A / Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Lowest to $0.0576
Kingbright Corporation
LED Uni-Color Orange 610nm 2-Pin Chip LED T/R
Need more? Email Us
TT Electronics
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess