EN
  • EN
  • DE

LP T67F-P1R2-35-1-20-R18-Z

Part No LP T67F-P1R2-35-1-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED TOPLED GREEN 562NM 2PLCC / LED Lighting Color series Green 562nm (557nm ~ 566nm) 2-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series TOPLED
Package Tape & Reel
Product Status Last Time Buy
Color Green
Wavelength 562nm (557nm ~ 566nm)
Current - Test 20mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt @ Current - Test 7 lm/W
Current - Max 50mA
Luminous Flux @ Current/Temperature 0.30lm (0.15lm ~ 0.48lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 420°C/W
Base Product Number LPT67F
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3760-1,475-3760-2,LPT67FP1R235120R18Z,LP T67F-P1R2-35-Z,LPT67FP1R235120R18,LPT67F-P1R2-35-1-20-R18,LP T67F-P1R2-35-1-20-R18,LPT67F-P1R2-35-1-20-R18-Z,LP T67F-P1R2-35,LP T67F-P1R2-35-1-20-R18-Z-ND,LPT67F-P1R2-35-1-20-R18-Z-ND,Q65111A1852,475-3760-6
Standard Package 2,000
Win Source Part Number 1150965-LP T67F-P1R2-35-1-20-R18-Z
Ultra Librarian 3D Model Ultra Librarian LP T67F-P1R2-35-1-20-R18-Z CAD Model

Description

The LP T67F-P1R2-35-1-20-R18-Z is an electronic component manufactured by ams-OSRAM USA Inc.

  • Component Type: Green TOPLED
  • Viewing Angle: 120 degrees
  • Supply and Demand Status: Last Time Buy
  • Luminous Flux @ Current/Temperature: 0.30lm (0.15lm ~ 0.48lm)

You May Also Be Interested in

Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess