EN
  • EN
  • DE

PM5-A17G28V

Part No PM5-A17G28V
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PANEL MOUNT ASSEM GREEN 12.7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Fresnel
Ratings AC/DC
Voltage 12V ~ 28V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.50" (12.70mm)
Lens Size 10.20mm Dia
Lens Style Round with Flat Top
Millicandela Rating 800mcd
Wavelength - Peak 515nm
Viewing Angle 120°
Termination Style Quick Connect - 0.110" (2.8mm)
Ingress Protection IP67
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567646-PM5-A17G28V
Ultra Librarian 3D Model Ultra Librarian PM5-A17G28V CAD Model

Description

N

You May Also Be Interested in

EAO
ACTUATOR, 8 MM, 9,5 MM, ROUND,
Need more? Email Us
EAO
INDICATOR PANEL LED ORN 10MA 24V
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
Apem Inc.
INDICATOR 24V 12MM PROMINENT YEL
Need more? Email Us
EAO
INDICATOR PANEL LED WHT 24V
Need more? Email Us
EAO
INDICATOR SCH 24X36
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess