EN
  • EN
  • DE

SM0603UGC

Part No SM0603UGC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0603 SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Product Status Obsolete
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 45mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 20mA
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Peak 575nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 1.60mm L x 0.80mm W
Height (Max) 0.60mm
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 853348-SM0603UGC
Ultra Librarian 3D Model Ultra Librarian SM0603UGC CAD Model

Description

The 853348-SM0603UGC is a green LED indication component from Bivar Inc.

  • Category: Discrete Optoelectronics
  • Packaging: Tape and Reel
  • Size: 1.60mm (L) x 0.80mm (W)
  • Standard Package: 4,000 pieces
  • Viewing Angle: 130 degrees
  • Lens Color: Colorless Transparent
  • Millicandela Rating: 45mcd
  • Forward Voltage: 1.9V
  • Test Current: 20mA
  • Wavelength Peak: 575nm
  • Light Color: Green
  • Height: 0.60mm
  • Mounting Type: Surface Mountable
  • Product Status: Obsolete
  • ECCN: EAR99.41.0000

You May Also Be Interested in

EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess