EN
  • EN
  • DE

SZ2-6.00-B150-F4PBE-6

Part No SZ2-6.00-B150-F4PBE-6
Manufacturer Bivar Inc.
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967351-SZ2-6.00-B150-F4PBE-6
Categories OEM Parts( S )
Manufacturer Bivar Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZ2-6.00-B150-F4PBE-6 CAD Model

Description

The SZ2-6.00-B150-F4PBE-6 is an LED spacer manufactured by Bivar Inc. LED spacers are designed to provide consistent height and spacing for LEDs mounted on printed circuit boards (PCBs). They ensure proper alignment and stability, improving the appearance and performance of LED displays and indicator lights.

Applications

  • LED Displays: Used to maintain uniform height and spacing in LED displays for clear and consistent visual appearance.
  • Indicator Lights: Employed to elevate and position LEDs as indicator lights on control panels and equipment.
  • Front Panel Assemblies: Integrated into front panel assemblies for accurate LED placement and aesthetic appeal.
  • PCB Assemblies: Used to secure and align LEDs during the soldering process in PCB assembly.
  • Electronic Equipment: Found in a wide range of electronic equipment where LEDs are used for indication or display purposes.

Features

  • Precise LED Spacing: Ensures consistent and accurate spacing between LEDs.
  • Consistent Height: Maintains a uniform height for LEDs on the PCB.
  • Durable Material: Constructed from robust materials for long-lasting performance.
  • Easy Installation: Designed for easy and quick installation during assembly.
  • Secure LED Mounting: Provides a secure and stable mounting platform for LEDs.

Benefits

  • Improved Display Appearance: Enhances the visual appearance of LED displays.
  • Stable LED Positioning: Ensures LEDs are securely and accurately positioned.
  • Reduced Assembly Time: Simplifies the assembly process, saving time and labor costs.
  • Enhanced Reliability: Provides a reliable and stable mounting solution for LEDs.
  • Aesthetic Appeal: Improves the overall aesthetic appeal of electronic products.

Technical Specifications

The SZ2-6.00-B150-F4PBE-6 has a spacing of 6.00 mm. It is designed to elevate the LED by a specific height Bivar LED spacers are made from nylon and are available with a range of features.

You May Also Be Interested in

Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
Shikues
Lowest to $0.0318
Vishay
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8374 $58.0488
30+ $3.9692 $119.0760
46+ $3.8451 $176.8746
63+ $3.7211 $234.4293
81+ $3.5971 $291.3651
108+ $3.2250 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess