EN
  • EN
  • DE

HD74-12P

Part No HD74-12P
Manufacturer Blockmaster
Catalog OEM Parts (F - I)
Description BLKMR HD74-12P Terminal Blocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062261-HD74-12P
Categories OEM Parts(F-I)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74-12P CAD Model

Description

The Blockmaster HD74-12P is a high-density terminal block designed for efficient and reliable electrical connections. It is commonly used in industrial and commercial applications where space is limited and a large number of connections are required.

Applications

  • Control panels
  • Power distribution systems
  • HVAC equipment
  • Industrial automation
  • Telecommunications equipment

Features

  • High terminal density to maximize connections in a small footprint.
  • Durable construction ensuring long-term reliability.
  • Clearly marked terminals for easy identification and wiring.
  • Secure screw connections providing a robust electrical and mechanical connection.
  • Flame retardant housing material enhancing safety.

Benefits

  • Improved wiring organization for easier maintenance and troubleshooting.
  • Reduced space requirements due to the high-density design.
  • Increased reliability with secure and durable connections.
  • Enhanced safety with flame retardant materials.
  • Simplified installation due to clear terminal markings.

Additional Details

The HD74-12P is typically made from a high-quality thermoplastic material, which provides excellent electrical insulation and resistance to environmental factors. The screw terminals are designed to accommodate a wide range of wire sizes, making it suitable for various applications. It is designed for panel mounting, offering a stable and secure installation. The Blockmaster HD74-12P terminal block meets industry standards for safety and performance, ensuring dependable operation in demanding conditions. Always verify the specific voltage and current ratings to ensure they meet the requirements of your application. Proper torque settings are crucial when tightening the terminal screws to ensure secure connections and prevent damage to the block. This component is crucial for secure and reliable electrical connections across numerous applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess