EN
  • EN
  • DE

MSB04065

Part No MSB04065
Manufacturer Blockmaster
Catalog OEM Parts (M - N)
Description 04P Terminal Block Msb 5.08MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080623-MSB04065
Categories OEM Parts(M-N)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSB04065 CAD Model

Description

The MSB04065 is a terminal block manufactured by Blockmaster. Terminal blocks are modular, insulated blocks that secure two or more wires together. They are a fundamental component in electrical systems, providing a convenient and safe way to connect and distribute power or signals.

Applications

  • Control Panels: Used for connecting wiring in industrial control panels.
  • Power Distribution: Employed in power distribution systems to connect incoming and outgoing wires.
  • HVAC Systems: Used for wiring connections in heating, ventilation, and air conditioning systems.
  • Telecommunications Equipment: Employed in connecting wires in telecommunications equipment.
  • Industrial Machinery: Used in industrial machinery for connecting control and power wiring.

Features

  • Multiple Terminals: Provides multiple connection points for wires.
  • Screw Clamp Design: Utilizes screw clamps to securely hold wires in place.
  • Insulated Housing: Features an insulated housing for electrical safety.
  • High Current Rating: Designed to handle high current loads.
  • Durable Construction: Constructed from durable materials for long-lasting performance.

Benefits

  • Simplified Wiring: Simplifies wiring connections and organization.
  • Secure Connections: Provides secure and reliable wire connections.
  • Enhanced Safety: Enhances electrical safety by providing insulation.
  • Easy Maintenance: Facilitates easy maintenance and troubleshooting of electrical systems.
  • Versatile Applications: Suitable for a wide range of wiring applications.

The MSB04065 terminal block likely has specifications regarding the number of poles (connection points), voltage rating, current rating, and wire gauge range it can accommodate. The physical dimensions and mounting options are also important specifications. The Blockmaster datasheet for the MSB04065 will provide precise values for these parameters. Terminal blocks are often made from materials like polyamide or polycarbonate, offering good electrical insulation and mechanical strength. The metal components are typically made from brass or steel with a protective plating to prevent corrosion. The MSB04065 provides a reliable and organized method for making electrical connections.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess