EN
  • EN
  • DE

MSD06005

Part No MSD06005
Manufacturer Blockmaster
Catalog OEM Parts (M - N)
Description EB 06P 5.08mm Green
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080386-MSD06005
Categories OEM Parts(M-N)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSD06005 CAD Model

Description

The MSD06005 is a terminal block manufactured by Blockmaster. It is designed to provide a secure and reliable connection point for electrical wiring in a variety of applications. Blockmaster terminal blocks are known for their robust construction and ease of use.

Applications

  • Industrial control panels
  • Power distribution systems
  • HVAC systems
  • Lighting control systems
  • Instrumentation and control equipment

Features

  • Multiple Connection Points: Provides multiple terminals for connecting wires.
  • Screw Clamp Terminals: Offers a secure and reliable connection for wires of various sizes.
  • Durable Construction: Built to withstand harsh environments and demanding applications.
  • High Current Capacity: Capable of handling significant electrical current.
  • Easy Installation: Designed for simple and straightforward wiring.

Benefits

  • Secure Connections: Ensures reliable electrical connections, reducing the risk of failures.
  • Reduced Wiring Time: Simplifies the wiring process, saving time and labor costs.
  • Improved Safety: Provides a safe and organized way to connect electrical wires.
  • Versatile Application: Suitable for a wide range of electrical wiring applications.
  • Long Service Life: The robust construction extends the terminal block's lifespan.

Additional Details

The MSD06005 terminal block typically features a plastic housing with metal screw clamp terminals. The housing material is often flame-retardant to enhance safety. The terminal block's specifications include voltage and current ratings, wire size range, and operating temperature range. It is crucial to consult the manufacturer's datasheet for detailed specifications to ensure proper application. The terminal block may also include features like marking strips for easy wire identification. These terminal blocks are designed to meet industry standards, ensuring compatibility and interoperability with other electrical components. Proper torque should be applied to the screws to ensure a secure and reliable connection.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess