EN
  • EN
  • DE

LM79L12

Part No LM79L12
Manufacturer Boca Semiconductor Corporation
Description 3-TERMINAL 0.1A NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Boca Semiconductor Corporation
Win Source Part Number 1200794-LM79L12
Manufacturer Homepage www.bocasemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM79L12 CAD Model

Description

The LM79L12 is a three-terminal negative voltage regulator from Boca Semiconductor Corporation. It provides a fixed -12V output voltage and is designed for a wide range of applications. This regulator is commonly used in applications requiring a stable negative voltage source.

Applications:

  • Local on-card regulation
  • Negative voltage power supplies for op-amps
  • Microprocessor power supplies
  • Instrumentation
  • Linear regulators

Features:

  • Fixed output voltage: -12V
  • Output current: Up to 100mA
  • Internal short-circuit current limiting
  • Thermal overload protection
  • No external components required for basic operation

Benefits:

  • Stable and regulated negative voltage output
  • Protection against short circuits and overloads
  • Simplified circuit design due to minimal external components
  • Improved system reliability due to built-in protection features
  • Cost-effective solution for negative voltage regulation

Technical Specifications:

  • Output Voltage: -12V ±5%
  • Input Voltage: -14.5V to -30V
  • Output Current: 100mA
  • Line Regulation: 0.07%/V (typical)
  • Load Regulation: 0.04%/mA (typical)
  • Operating Temperature: 0°C to +125°C

The LM79L12 is a simple and reliable negative voltage regulator suitable for applications requiring a fixed -12V supply. The internal protection features ensure safe operation under various fault conditions. Its ease of use and minimal external component requirements make it a popular choice for both hobbyists and professional engineers. The device is typically available in a TO-92 package for easy through-hole mounting.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0685 $50.0050
1,780+ $0.0563 $100.2140
2,755+ $0.0545 $150.1475
3,800+ $0.0527 $200.2600
4,905+ $0.0510 $250.1550
6,565+ $0.0457 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,180 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess