EN
  • EN
  • DE

SHUTTLE BOARD 3.0 BMI270

Part No SHUTTLE BOARD 3.0 BMI270
Manufacturer Bosch Sensortec
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Bosch Sensortec
Package Box
Sensor Type Accelerometer, Gyroscope, Magnetometer
Sensing Range ±2g, 4g, 8g, 16g, 125°/sec, 250°/sec, 500°/sec, 1000°/sec, 2000°/sec
Interface I2C, SPI
Sensitivity 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s)
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part BMM150, BMI270
Other Names 828-SHUTTLEBOARD3.0BMI270,0440.SB2.008
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283804-SHUTTLE BOARD 3.0 BMI270
Ultra Librarian 3D Model Ultra Librarian SHUTTLE BOARD 3.0 BMI270 CAD Model

Description

The SHUTTLE BOARD 3.0 BMI270 is a development board manufactured by Bosch Sensortec.

  • Category: Evaluation Boards - Sensors
  • Interface: I2C and SPI
  • Sensing range: ±2g, 4g, 8g, 16g, 125°/sec, 250°/sec, 500°/sec, 1000°/sec, 2000°/sec
  • Utilizes the IC / Part: BMM150, BMI270
  • Embedded: Not embedded
  • Voltage - supply: 1.71V ~ 3.6V
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8543.70.9860

You May Also Be Interested in

Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess