EN
  • EN
  • DE

SMI130

Part No SMI130
Manufacturer Bosch Sensortec
Catalog OEM Parts ( S )
Description SMI130 Series 6-axis Inertial Sensor for Non-Safety Automotive Application - LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1094415-SMI130
Categories OEM Parts( S )
Manufacturer Bosch Sensortec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMI130 CAD Model

Description

The SMI130 is a low-power inertial measurement unit (IMU) manufactured by Bosch Sensortec. It integrates a 3-axis accelerometer and a 3-axis gyroscope into a single package, providing precise and accurate motion sensing capabilities. This IMU is designed for a wide range of applications, including navigation, robotics, gaming, and wearable devices, where accurate motion tracking and orientation detection are essential.

Applications

  • Navigation systems
  • Robotics
  • Gaming controllers
  • Wearable devices
  • Augmented reality (AR) and virtual reality (VR) systems
  • Drones and unmanned aerial vehicles (UAVs)

Features

  • 3-Axis Accelerometer: Measures acceleration in three orthogonal axes.
  • 3-Axis Gyroscope: Measures angular velocity in three orthogonal axes.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Small Size: Compact form factor for integration into small devices.
  • Digital Interface: Provides digital output via I2C or SPI interface.
  • Programmable Measurement Ranges: Allows for flexible configuration based on application requirements.

Benefits

  • Accurate Motion Sensing: Provides precise and reliable motion sensing data.
  • Low Power Operation: Extends battery life in portable devices.
  • Compact Integration: Enables integration into small and lightweight devices.
  • Versatile Applications: Suitable for a wide range of motion sensing applications.
  • Easy to Use: Simplifies system integration with a digital interface.

Additional Details

The SMI130 is designed with a focus on low power consumption, making it ideal for battery-powered applications. The accelerometer and gyroscope are precisely calibrated to provide accurate and stable measurements. The digital interface simplifies communication with microcontrollers and other system components. Bosch Sensortec provides detailed specifications in the product datasheet, including measurement ranges, resolution, noise characteristics, and other relevant parameters. The SMI130 offers a robust and reliable solution for motion sensing in a variety of applications, delivering accurate and efficient performance in a compact package. It is a successor to the SMI130E.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3475 $53.4750
23+ $4.3877 $100.9171
36+ $4.2506 $153.0216
49+ $4.1135 $201.5615
63+ $3.9763 $250.5069
85+ $3.5650 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess