EN
  • EN
  • DE

TS6121U

Part No TS6121U
Manufacturer Bothhand USA, LP.
Catalog HOT - SALES and EOL Components (T)
Description 10/100 BASE-T ETHERNET ISOLATION TRANSFORMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 395960-TS6121U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS6121U CAD Model

Description

The TS6121U is a high-performance current sense amplifier manufactured by Bothhand USA, LP. It is designed for accurate and efficient current monitoring in a variety of applications. This amplifier provides a precise voltage output proportional to the current flowing through a sense resistor, enabling precise current measurement and control.

Applications

  • Power supplies
  • Motor control systems
  • Battery management systems
  • Overcurrent protection circuits
  • DC-DC converters

Features

  • High accuracy current sensing
  • Low offset voltage
  • Wide input common-mode voltage range
  • High bandwidth
  • Low power consumption
  • Small package size

Benefits

  • Accurate Current Measurement: The TS6121U provides highly accurate current measurements, enabling precise control and optimization of power consumption in various applications.
  • Overcurrent Protection: It can be used to implement overcurrent protection circuits, preventing damage to sensitive components and ensuring system reliability.
  • Improved Efficiency: By accurately monitoring current, the amplifier enables efficient power management and reduces energy waste.
  • Reduced Board Space: The small package size allows for compact designs and reduced board space requirements.
  • Enhanced System Performance: The high bandwidth and low offset voltage contribute to improved system performance and faster response times.

Additional Details

The TS6121U typically operates with a single supply voltage. The output voltage is proportional to the input current multiplied by the gain of the amplifier and the value of the sense resistor. The common-mode voltage range extends close to the supply rails, making it suitable for a wide range of applications. The device is available in a small surface-mount package for easy integration into circuit boards. Precise specifications, including gain, offset voltage, and bandwidth, can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess