EN
  • EN
  • DE

TST1284A-1LF

Part No TST1284A-1LF
Manufacturer Bothhand USA, LP.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 396475-TST1284A-1LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TST1284A-1LF CAD Model

Description

The TST1284A-1LF is a highly reliable and efficient Ethernet connector manufactured by Bothhand USA, LP. This connector is designed to provide robust connectivity in various networking applications, ensuring stable and high-speed data transmission. Its design incorporates advanced shielding technology to minimize electromagnetic interference (EMI) and maintain signal integrity.

Applications:

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Ethernet connectivity.
  • Routers and Switches: Integrated into networking devices for reliable data routing and switching.
  • Industrial Ethernet Devices: Employed in industrial settings requiring robust and durable connections.
  • Embedded Systems: Suitable for embedded systems needing network communication capabilities.
  • Telecommunications Equipment: Utilized in telecom infrastructure for data transmission.

Features:

  • High-Speed Data Transmission: Supports Gigabit Ethernet speeds for fast and efficient data transfer.
  • Robust Shielding: Provides excellent EMI protection to ensure signal integrity in noisy environments.
  • Durable Construction: Built to withstand harsh conditions, ensuring long-term reliability.
  • Compact Design: Space-saving design allows for easy integration into various devices.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable Connectivity: Ensures stable and consistent network connections, reducing downtime.
  • Enhanced Performance: High-speed data transmission improves overall network performance.
  • EMI Protection: Minimizes interference, resulting in cleaner and more reliable signals.
  • Long Lifespan: Durable construction ensures the connector can withstand demanding applications.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The TST1284A-1LF features a standard RJ45 interface, making it compatible with a wide range of Ethernet cables and devices. Its robust construction ensures it can withstand repeated use and harsh environmental conditions. The connector is also designed for easy installation, reducing assembly time and costs.

Specifically, the 1LF suffix typically indicates a lead-free and RoHS compliant component, suitable for modern manufacturing requirements focused on environmental responsibility. This connector is crucial in applications where reliable Ethernet connectivity is paramount, contributing to efficient and stable network operations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess