EN
  • EN
  • DE
  • IT

3224G-1-202E

Part No 3224G-1-202E
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 2K OHM 0.25W GW SIDE ADJ / 2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12.0 Turn Side Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr Bourns Inc.
Series Trimpot® 3224 - Sealed
Package Tape & Reel
Product Status Active
Resistance 2 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style Gull Wing
Size / Dimension Rectangular - 0.181" x 0.138" Face (4.60mm x 3.50mm)
Base Product Number 3224G
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8050
California Prop 65 Warning Information
Win Source Part Number 855640-3224G-1-202E
Ultra Librarian 3D Model Ultra Librarian 3224G-1-202E CAD Model

Description

The 855640-3224G-1-202E is a high-quality potentiometer manufactured by Bourns Inc.

  • Series: Trimpot® 3224 - Sealed
  • Application: Surface Mount
  • Size: 0.181" x 0.138" (4.60mm x 3.50mm)
  • Power Rating: 0.25W (1/4W)
  • Resistance: 2 kOhms
  • Tolerance: ±10%
  • Adjustment Type: Side Adjustment
  • Turns: 12
  • Resistive Material: Cermet
  • Termination Style: Gull Wing
  • Packaging: Tape & Reel

You May Also Be Interested in

Bourns Inc.
TRIMMER 20K OHM 0.25W GW TOP ADJ / 20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment
Lowest to $1.6001
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $3.1664
Vishay
SFERNICE POTENTIOMETERS & TRIMME
Lowest to $5.6457
Bourns Inc.
TRIMMER 500 OHM 0.5W PC PIN SIDE / 500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Lowest to $1.7933
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP / 500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5.0 Turn Top Adjustment
Need more? Email Us
Vishay
SFERNICE POTENTIOMETERS & TRIMME
Need more? Email Us
Vishay
SFERNICE POTENTIOMETERS & TRIMME
Lowest to $2.0497
Vishay
SFERNICE POTENTIOMETERS & TRIMME
Need more? Email Us
VPG Foil Resistors
TRIMMER 500 OHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2055 $52.0550
24+ $4.2712 $102.5088
37+ $4.1377 $153.0949
50+ $4.0043 $200.2150
65+ $3.8708 $251.6020
87+ $3.4704 $301.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,496 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess