EN
  • EN
  • DE

3352T-1-254LF

Part No 3352T-1-254LF
Manufacturer Bourns Inc.
Catalog Thumbwheel Potentiometers
Description THUMBWHEEL POT 250K OHM 0.5W TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Resistance 250 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Number of Turns 1.0
Adjustment Type Top Adjustment
Size / Dimension Round - 0.350" Dia x 0.150" H (8.89mm x 3.81mm)
Termination PC Pins
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 3352T-1-254LF CAD Model

You May Also Be Interested in

TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 10K OHM 0.5W TOP
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10K OHM 0.5W SIDE / 10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Lowest to $1.7267
Bourns Inc.
THUMBWHEEL POT 250K OHM 0.5W SID / 250 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Need more? Email Us
Panasonic
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10 OHM 0.5W TOP / 10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
THUMBWHEEL POT 500 OHM 0.5W TOP
Need more? Email Us
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Lowest to $1.0773

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess