EN
  • EN
  • DE

RK10J12R0A0B

Part No RK10J12R0A0B
Manufacturer ALPS Electric
Catalog Thumbwheel Potentiometers
Description THUMBWHEEL POT 10KOHM 0.03W TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 0.03W, 1/32W
Tolerance ±30%
Number of Turns 1.0
Adjustment Type Top Adjustment
Size / Dimension Round - 0.551" Dia x 0.098" H (14.00mm x 2.50mm)
Termination Gull Wing
Mounting Type Surface Mount
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Limited
Win Source Part Number 1573931-RK10J12R0A0B
Ultra Librarian 3D Model Ultra Librarian RK10J12R0A0B CAD Model

Description

N

You May Also Be Interested in

Panasonic
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 500K OHM 0.5W TOP / 500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 20K OHM 0.5W SIDE / 20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Lowest to $1.7751
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Lowest to $1.1299
Panasonic
Need more? Email Us
TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 100K OHM 0.5W TOP
Need more? Email Us
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 2K OHM 0.5W TOP / 2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Lowest to $2.5520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1299 $50.8455
110+ $0.9271 $101.9810
170+ $0.8981 $152.6770
235+ $0.8692 $204.2620
300+ $0.8402 $252.0600
400+ $0.7533 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,419 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess