The 3382G-RR5-103G is a precision multi-turn trimming potentiometer manufactured by Bourns Inc. It is designed for accurate and stable resistance adjustment in electronic circuits. The potentiometer's multi-turn capability allows for fine-tuning, making it suitable for calibration and precision control applications.
Applications:
- Calibration of electronic circuits
- Fine-tuning of analog signals
- Adjustable voltage dividers
- Sensor calibration
- Gain control in amplifiers
Features:
- Multi-Turn Adjustment
- High Resolution
- Sealed Construction
- Panel Mount Option
- Wide Resistance Range
Benefits:
- Precise calibration due to multi-turn adjustment, allowing for fine resolution.
- Stable performance over time and temperature variations.
- Protection against dust and contaminants with its sealed construction.
- Flexibility for panel mounting for easy access and adjustment.
- Versatility in resistance selection to suit diverse circuit requirements.
Specifications:
The 3382G-RR5-103G typically features a resistance value of 10 kOhms. It has a power rating of 0.5W at 70°C. The operating temperature range is between -55°C and +125°C. This potentiometer offers high rotational life and is designed for through-hole mounting. For detailed specifications including tolerance, temperature coefficient, and mechanical dimensions, consult the datasheet.
In summary, the 3382G-RR5-103G trimming potentiometer is a reliable and precise component for applications requiring accurate resistance adjustment and stable performance. Its multi-turn capability and sealed construction make it suitable for demanding calibration and control applications.