EN
  • EN
  • DE

3382H-1-103

Part No 3382H-1-103
Manufacturer Bourns Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ROTARY 330DEG PC PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Bourns Inc.
Series -
Package Tube
Product Status Active
For Measuring Rotary Position
Technology Resistive
Rotation Angle - Electrical, Mechanical 0° ~ 330°, Continuous
Linear Range -
Output Resistive
Output Signal Clockwise Increase
Actuator Type Hole for Shaft
Linearity ±2%
Resistance 10 kOhms
Resistance Tolerance ±30%
Voltage - Supply -
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 120°C
Package / Case Module, PC Pins
Supplier Device Package -
Base Product Number 3382H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375645-3382H-1-103
Ultra Librarian 3D Model Ultra Librarian 3382H-1-103 CAD Model

Description

The Bourns Inc. 3382H is a resistive position sensor designed for accurate measurement of rotary position.

  • Resistance: 10 kOhms
  • Operating Temperature: -40°C ~ 120°C
  • Package / Case: Module
  • Termination Style: PC Pins
  • Resistance Tolerance: ±30%
  • Linear Range: 0° ~ 330°
  • Output Signal: Resistive
  • Output Type: Clockwise Increase
  • Linearity: ±2%
  • Part Status: Active
  • Packaging: Tube

You May Also Be Interested in

Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $19.8649
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Honeywell
POTENTIOMETER
Lowest to $8.6816
Honeywell
Need more? Email Us
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $4.3480
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1420 $51.4080
57+ $1.7575 $100.1775
89+ $1.7026 $151.5314
122+ $1.6477 $201.0194
157+ $1.5928 $250.0696
211+ $1.4280 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess