EN
  • EN
  • DE

3681S-1-103L

Part No 3681S-1-103L
Manufacturer Bourns Inc.
Catalog Value Display Potentiometers
Description VALUE DISPLAY POT 10K 2W PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 2 W
Tolerance ±3%
Adjustment Type Push Button
Number of Characters 1.0
Mounting Type Panel Mount
Size / Dimension Square - 0.650" L x 0.930" W x 1.050" H (16.51mm x 23.62mm x 26.67mm)
Termination Style Solder Lug
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593427-3681S-1-103L
Ultra Librarian 3D Model Ultra Librarian 3681S-1-103L CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 100K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 2K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 50K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 100K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPL POT 500OHM 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 50K 2W PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess