EN
  • EN
  • DE
  • IT

4309R-101-103

Part No 4309R-101-103
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 10K Ohm 2% 1.13W ±100ppm/°C BUS Molded 9-Pin SIP Pin Thru-Hole / RES ARRAY 8 RES 10K OHM 9SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Popularity High
Supply and Demand Status Balance
Family Name 4300R
Introduction Date June 13, 2000
ECCN EAR99
Country of Origin Costa Rica
Estimated EOL Date 2028
Is this a common-used part? Yes
Win Source Part Number 736482-4309R-101-103
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 22
Family Part Number 4309R
Height - Seated (Maximum) 0.195" (4.95mm)
Parts Dimension 0.884" L x 0.085" W (22.45mm x 2.16mm)
Supplier Device Package 9-SIP
Manufacturer Package 9-SIP
Mounting Style Through Hole
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient ±100ppm/°C
Power Per Element 200mW
Number of Pins 9
Resistor-Ratio-Drift 50 ppm/°C
Number of Resistors 8
Tolerance ±2%
Resistance (Ohms) 10k
Circuit Type Bussed
Packaging Bulk
Manufacturer Bourns Inc.
Categories Resistors
Ultra Librarian 3D Model Ultra Librarian 4309R-101-103 CAD Model

Description

The Bourns Inc. 4300R series resistor is a bussed type circuit resistor with a resistance of 10k Ohms.

  • Tolerance: ±2%
  • Temperature Coefficient: ±100ppm/°C
  • Resistors: eight
  • Pins: nine
  • Power Per Element: 200mW
  • Mounting Style: through-hole
  • Supplier Device Package: 9-SIP
  • Temperature Range: -55°C to 125°C
  • Height: 0.195" (4.95mm)
  • Common-Used Part:
  • High Popularity:
  • Balance Supply and Demand Status:
  • Manufactured in: Costa Rica
  • Estimated EOL Date: 2028

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4221 $50.6520
290+ $0.3463 $100.4270
450+ $0.3355 $150.9750
620+ $0.3247 $201.3140
800+ $0.3139 $251.1200
1,070+ $0.2814 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess