EN
  • EN
  • DE

4606X-101-472LF

Part No 4606X-101-472LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 5 RES 4.7K OHM 6SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 21 Weeks
Features 4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Manufacturer Bourns Inc.
Series 4600X
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 6-SIP
Case / Package 6-SIP
Family Name 4606X
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0050
Other Part Number 4606X-1-472LF, 4606X101472LF, 4606X-101-472LF-ND
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906920-4606X-101-472LF
Ultra Librarian 3D Model Ultra Librarian 4606X-101-472LF CAD Model

Description

The 4606X-101-472LF is a thick film isolated resistor network from Bourns, designed for applications requiring multiple, independent resistors in a single package. This device provides a compact and efficient solution for pull-up, pull-down, current limiting, and voltage divider circuits.

Applications:

  • Digital Logic Circuits: Used for pull-up and pull-down resistor applications.
  • LED Current Limiting: Used to limit current in LED circuits.
  • Voltage Dividers: Used in voltage divider networks for sensor interfaces.
  • Op-Amp Circuits: Used as feedback resistors in operational amplifier circuits.
  • Interface Circuits: Used for signal termination.

Features:

  • Isolated Resistors: Each resistor is electrically isolated from the others within the package.
  • Thick Film Construction: Provides stable and reliable performance.
  • Compact Design: Saves valuable board space.
  • RoHS Compliant: Compliant with the RoHS directive for environmental protection.
  • Wide Resistance Range: Available in a variety of resistance values.

Benefits:

  • Reduced Board Space: Minimizes the footprint on the PCB, enabling smaller designs.
  • Lower Component Count: Simplifies assembly and reduces BOM (Bill of Materials) complexity.
  • Improved Reliability: Offers consistent and reliable performance compared to discrete resistors.
  • Simplified Inventory Management: Reduces the number of different resistor values needed in inventory.
  • Enhanced Circuit Performance: Provides closely matched resistor characteristics for improved circuit accuracy.

Additional Details:

The 4606X-101-472LF features a resistance value of 4.7 kOhms per resistor. It contains 6 isolated resistors. The power rating per resistor is typically around 0.25W, and the operating temperature range is typically from -55°C to +125°C. The resistance tolerance is often around ±2%, providing good precision. The package is a SIP (Single In-line Package) which facilitates easy insertion into PCBs. The “LF” suffix indicates that the component is lead-free, making it compliant with environmental regulations.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 510 OHM 1206
Need more? Email Us
KOA Speer
Resistor Networks & Arrays 1/16watt 15Kohms 5% CONCAVE SQUARE
Need more? Email Us
Rohm Semiconductor
2 ±5% 1MΩ 62.5mW ±200ppm/℃ 0603x2 Resistor Networks, Arrays RoHS
Lowest to $0.0292
Vishay
RES ARRAY 8 RES 1K OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 150 OHM 0404
Need more? Email Us
Yageo
RES ARRAY 8 RES 22K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 56 OHM 0804
Lowest to $0.0322
Royal Ohm
Resistor Networks & Arrays 1/16W 0.05 10K
Lowest to $0.0131
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,766 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess