EN
  • EN
  • DE

4608T-102-1002BCB

Part No 4608T-102-1002BCB
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097674-4608T-102-1002BCB
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4608T-102-1002BCB CAD Model

Description

The 4608T-102-1002BCB is a thick film, molded DIP (Dual In-line Package) resistor network manufactured by Bourns Inc. It contains multiple isolated resistors in a single package, offering a space-saving and efficient solution for various electronic applications. This resistor network is designed for applications requiring precise resistance and reliable performance.

Applications

  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic levels.
  • Current Limiting: Used in LED circuits and other applications to protect components from excessive current.
  • Voltage Dividers: Used to create specific voltage levels in analog circuits.
  • Line Termination: Used to reduce signal reflections and improve signal integrity in data transmission lines.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.

Features

  • Isolated Resistors: Each resistor is electrically isolated from the others, minimizing cross-talk and interference.
  • Thick Film Technology: Provides stable and reliable resistance values over a wide temperature range.
  • DIP Package: Standard DIP package for easy insertion and soldering into PCBs.
  • Multiple Resistors: Contains multiple resistors in a single package, saving space and reducing component count.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces assembly costs.
  • Space Savings: Compact package allows for smaller and more efficient circuit boards.
  • Improved Reliability: Thick film construction ensures long-term stability and performance.
  • Enhanced Performance: Isolated resistors minimize cross-talk and interference.
  • Simplified Inventory Management: One part number replaces multiple discrete resistors.

Additional Details

The 4608T-102-1002BCB features 8 pins and contains 4 isolated resistors. Each resistor has a value of 10 kOhms. The tolerance is typically ±2%. The resistors are manufactured using a thick film process on a ceramic substrate. The operating temperature range is typically -55°C to +125°C. The power rating is dependent on the number of resistors used and the ambient temperature. For detailed specifications, consult the Bourns datasheet for the 4608T series.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1850 $65.5500
65+ $1.7929 $116.5385
100+ $1.7369 $173.6900
140+ $1.6809 $235.3260
180+ $1.6249 $292.4820
240+ $1.4568 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess