EN
  • EN
  • DE

RLB0914-121KL

Part No RLB0914-121KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 120UH 1.05A 320MOHM TH / 120 µH Unshielded Drum Core, Wirewound Inductor 1.05 A 320mOhm Max Radial, Vertical Cylinder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Bourns Inc.
Packaging Bulk
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 120 µH
Tolerance ±10%
Current Rating (Amps) 1.05 A
Current - Saturation (Isat) 1.9A
Shielding Unshielded
DC Resistance (DCR) 320mOhm Max
Q @ Freq 30 @ 796kHz
Frequency - Self Resonant 3MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 796 kHz
Mounting Through Hole
Case / Package Radial, Vertical Cylinder
Size / Dimension 0.343" Dia (8.70mm)
Height - Seated (Max) 0.512" (13.00mm)
Base Product Number RLB0914
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Standard Package 200
Win Source Part Number 1327764-RLB0914-121KL
Ultra Librarian 3D Model Ultra Librarian RLB0914-121KL CAD Model

Description

The RLB0914-121KL is a shielded power inductor manufactured by Bourns. It is designed for use in DC-DC converters, power supplies, and other power applications where a compact size and high current handling are required. The shielded construction helps minimize electromagnetic interference (EMI).

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Buck, boost, and buck-boost converters
  • Filtering circuits

Features:

  • Inductance: 120 μH
  • Tolerance: ±10%
  • Saturation Current: Check datasheet for specific value
  • Shielded Construction
  • Surface Mount Design
  • RoHS Compliant

Benefits:

  • Low EMI: The shielded construction minimizes electromagnetic interference, reducing noise in sensitive circuits.
  • High Current Handling: Designed for high current applications, enabling efficient power conversion.
  • Compact Size: The small footprint allows for use in space-constrained designs.
  • Robust Construction: Provides reliable performance in demanding environments.
  • RoHS Compliance: Meets environmental regulations for lead-free manufacturing.

The RLB0914-121KL inductor is constructed with a ferrite core and a copper winding. The shielded construction encloses the inductor core and windings, minimizing radiated emissions. The surface mount terminals are designed for easy soldering to the PCB. Refer to the manufacturer's datasheet for specific performance characteristics, including saturation current at different temperatures and frequencies, and recommended soldering profiles.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2199 $58.2735
640+ $0.1806 $115.5840
995+ $0.1749 $174.0255
1,370+ $0.1692 $231.8040
1,770+ $0.1635 $289.3950
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess