EN
  • EN
  • DE
  • IT

SDR0703-221ML

Part No SDR0703-221ML
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SDR0703
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 220 µH
Tolerance ±20%
Current Rating (Amps) 180 mA
Current - Saturation (Isat) 280mA
Shielding Unshielded
DC Resistance (DCR) 3Ohm Max
Q @ Freq 31 @ 796kHz
Frequency - Self Resonant 7MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.256" L x 0.177" W (6.50mm x 4.50mm)
Height - Seated (Max) 0.106" (2.70mm)
Base Product Number SDR0703
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274727-SDR0703-221ML
Ultra Librarian 3D Model Ultra Librarian SDR0703-221ML CAD Model

Description

The SDR0703 series inductors from Bourns Inc. are designed for use in a wide range of electronic applications.

  • Type: Drum core, wirewound
  • Shielding: Unshielded
  • Inductance: 220 µH
  • Tolerance: ±20%
  • Maximum Current: 180 mA
  • DC Resistance: 3 Ohm max
  • Q @ Freq: 31 @ 796kHz
  • Frequency Self-Resonant: 7MHz
  • Temperature Range: -40°C to 125°C
  • Package/Case: Nonstandard
  • Packaging: Tape and reel
  • Standard Package: 500

You May Also Be Interested in

Delta Electronics
FIXED IND 180NH 400MA 640MOHM SM
Lowest to $0.1167
Kemet
FIXED INDUCTOR 0603 SMD / Inductor
Need more? Email Us
TDK Corporation
FIXED IND 100UH 750MA 396MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0220
Eaton Bussmann
FIXED IND 1UH 14.5A 5.8 MOHM SMD
Lowest to $1.4631
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0197

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4944 $66.7440
320+ $0.4057 $129.8240
495+ $0.3930 $194.5350
685+ $0.3804 $260.5740
880+ $0.3677 $323.5760
1,180+ $0.3296 $388.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess