EN
  • EN
  • DE
  • IT

SF-0603FP300-2

Part No SF-0603FP300-2
Manufacturer Bourns Inc.
Catalog Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Bourns Inc.
Series SinglFuse™ SF-0603FP
Package Tape & Reel
Mounting SMD (SMT)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 3 A
Voltage Rating - DC 24 V
Response Time Fast Blow
Package / Case 0603 (1608 Metric)
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.082
Approval Agency UL
Temperature Range - Operating -40°C ~ 105°C
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Base Product Number SF-0603
Other Names SF-0603FP300-2TR,SF-0603FP300-2CT,SF-0603FP300-2DKR,SF-0603FP300-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 1302163-SF-0603FP300-2
Ultra Librarian 3D Model Ultra Librarian SF-0603FP300-2 CAD Model

Description

The SinglFuse™ SF-0603FP300-2 is a fast-blow board mount fuse that provides reliable protection for electronic circuits manufactured by Bourns Inc.

  • Voltage Rating: 24 V
  • Breaking Capacity @ Rated Voltage: 50A
  • Melting I2t: 0.082
  • Package: Tape and reel
  • Standard Package: 5,000 units
  • Mounting: SMD (SMT)
  • Package/Case: 0603 (1608 metric)
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Littelfuse Inc.
FUSE CERAMIC 1.6A 250VAC AXIAL
Lowest to $0.6695
Littelfuse Inc.
FUSE GLASS 1.5A 250VAC 3AB 3AG
Lowest to $0.4854
Littelfuse Inc.
FUSE BOARD MNT 100MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 8A 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 5A 250VAC RADIAL
Lowest to $0.8735
Littelfuse Inc.
FUSE CERAMIC 800MA 250VAC 5X20MM
Lowest to $0.2632
Littelfuse Inc.
FUSE GLASS 2A 250VAC 5X20MM
Lowest to $0.1446
Littelfuse Inc.
FUSE BOARD MNT 1A 250VAC RADIAL
Lowest to $1.1408
Littelfuse Inc.
FUSE CERM 2A 250VAC 125VDC 3AB
Lowest to $0.8054

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3294 $57.6450
415+ $0.2704 $112.2160
645+ $0.2619 $168.9255
885+ $0.2535 $224.3475
1,145+ $0.2449 $280.4105
1,530+ $0.2196 $335.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess