EN
  • EN
  • DE
  • IT

SF-0603FP500-2

Part No SF-0603FP500-2
Manufacturer Bourns Inc.
Catalog Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Bourns Inc.
Series SinglFuse™ SF-0603FP
Package Tape & Reel
Mounting SMD (SMT)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 5 A
Voltage Rating - DC 32 V
Response Time Fast Blow
Package / Case 0603 (1608 Metric)
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.433
Approval Agency UL
Temperature Range - Operating -40°C ~ 105°C
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Base Product Number SF-0603
Other Names SF-0603FP500-2DKR,SF-0603FP500-2CT,SF-0603FP500-2,SF-0603FP500-2TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 1302161-SF-0603FP500-2
Ultra Librarian 3D Model Ultra Librarian SF-0603FP500-2 CAD Model

Description

The SinglFuse™ SF-0603FP500-2 is a circuit protection fuse from Bourns Inc.

  • Application: Board mount
  • Voltage Rating: 32V DC
  • Response Time: Fast blow
  • Breaking Capacity @ Rated Voltage: 50A
  • Melting I2t: 0.433
  • Package/Case: 0603 (1608 Metric)
  • Temperature Range: -40°C to 105°C
  • Current Rating: 5A
  • Supplied: Tape and reel package

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 500MA 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE CERM 2A 250VAC 125VDC 3AB
Lowest to $0.8054
Littelfuse Inc.
FUSE GLASS 1.5A 250VAC 3AB 3AG
Lowest to $0.4854
Littelfuse Inc.
FUSE BRD MNT 3A 32VAC 35VDC 1206
Lowest to $0.7321
Littelfuse Inc.
FUSE CERAMIC 1.25A 250VAC 5X20MM
Lowest to $0.1754
Littelfuse Inc.
FUSE GLASS 3A 250VAC 5X20MM
Lowest to $0.1654
Littelfuse Inc.
FUSE GLASS 2A 250VAC 5X20MM
Lowest to $0.1446
Littelfuse Inc.
FUSE BOARD MNT 100MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 5A 250VAC RADIAL
Lowest to $0.8735

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4633 $64.8620
345+ $0.3804 $131.2380
530+ $0.3684 $195.2520
730+ $0.3565 $260.2450
940+ $0.3446 $323.9240
1,260+ $0.3089 $389.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,196 pieces
In Stock: 13,598 pieces Factory Stock: 13,598 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess