EN
  • EN
  • DE

SMLJ24CA-Q

Part No SMLJ24CA-Q
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Bourns Inc.
Series Automotive, AEC-Q101, SMLJ-Q
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 77.2A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Base Product Number SMLJ24
Other Names SMLJ24CA-QCT,SMLJ24CA-QTR,SMLJ24CA-QDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301263-SMLJ24CA-Q
Ultra Librarian 3D Model Ultra Librarian SMLJ24CA-Q CAD Model

Description

The SMLJ24CA-Q is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Bourns, Inc. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). The 'CA' suffix indicates a bidirectional configuration, offering protection against both positive and negative voltage transients. The '-Q' indicates it meets specific quality and reliability standards.

Applications

  • Power Supplies: Providing surge protection for AC/DC power supplies.
  • Telecommunications Equipment: Protecting telecom lines and equipment from lightning-induced surges.
  • Industrial Control Systems: Safeguarding I/O interfaces and control circuitry in harsh industrial environments.
  • Automotive Electronics: Protecting sensitive automotive control units (ECUs) and sensors from voltage transients.
  • Aerospace Applications: Protecting electronic systems from voltage spikes in aircraft and other aerospace equipment.

Features

  • Bidirectional TVS Diode: Clamps voltage in both directions, providing protection against positive and negative transients.
  • Surface Mount DO-214AC Package: Compact SML (DO-214AC) package for easy PCB assembly.
  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient voltage events, ensuring effective protection.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage surges, improving overall system reliability.
  • Reduced Downtime and Maintenance Costs: Minimizes equipment downtime and repair costs associated with transient-related failures.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by protecting them from electrical overstress.
  • Cost-Effective Protection: Provides a cost-effective solution for safeguarding valuable electronic assets.
  • Simplified Design: Easy to integrate into new and existing designs due to its compact size and surface-mount package.

Additional Details

The SMLJ24CA-Q has a standoff voltage of 24V. The bidirectional configuration makes it suitable for applications where the polarity of the transient voltage is unknown or can change. The SML package simplifies assembly and allows for efficient PCB layout. The device complies with RoHS standards. The '-Q' designation often indicates enhanced testing or specific manufacturing processes to improve reliability for demanding applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess