EN
  • EN
  • DE

FRV012-240F

Part No FRV012-240F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 240V (265V Int) 120 mA Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRV
Package Bulk
Product Status Active
Type -
Voltage - Max 240V (265V Int)
Current - Hold (Ih) (Max) 120 mA
Current - Trip (It) 300 mA
Current - Max 1.2 A
Time to Trip 15 s
Resistance - Initial (Ri) (Min) 3 Ohms
Resistance - Post Trip (R1) (Max) 12 Ohms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.327" Dia (8.30mm)
Height - Seated (Max) 0.421" (10.70mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361780-FRV012-240F
Ultra Librarian 3D Model Ultra Librarian FRV012-240F CAD Model

Description

The FRV series from RFE/Fuzetec is a radial disc PTC resettable fuse designed for circuit protection.

  • Model: FRV012-240F
  • Maximum Current Rating: 1.2A
  • Maximum Voltage Rating: 240V (265V internal)
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Through-hole
  • Package: Bulk
  • Time to Trip: 15 seconds
  • Resistance: 3 Ohms
  • Approvals: cUL, TUV, and UL
  • Product Status: Active
  • Offering: Reliable and efficient circuit protection for your electronic devices.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2131 $50.0785
575+ $0.1748 $100.5100
890+ $0.1694 $150.7660
1,225+ $0.1639 $200.7775
1,580+ $0.1584 $250.2720
2,115+ $0.1421 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess