EN
  • EN
  • DE

SRF0905A-501Y

Part No SRF0905A-501Y
Manufacturer Bourns Inc.
Catalog Common Mode Chokes
Description CMC 500UH 1A 2LN SMD AEC-Q200 / 500 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1 MHz 1A DCR 150mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 1 kOhms @ 1 MHz
Inductance @ Frequency 500 µH @ 100 kHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 150mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 105°C
Ratings AEC-Q200
Mounting Surface Mount
Size / Dimension 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Max) 0.248" (6.30mm)
Case / Package Horizontal, 4 PC Pad
Base Product Number SRF0905A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SRF0905A-501YDKR,SRF0905A-501YCT,SRF0905A-501YTR
Standard Package 1,000
Win Source Part Number 1328204-SRF0905A-501Y
Ultra Librarian 3D Model Ultra Librarian SRF0905A-501Y CAD Model

Description

The SRF0905A-501Y is a common mode choke from Bourns Inc.

  • Manufacturer: Bourns Inc.
  • Product Name: SRF0905A-501Y
  • Function: Signal Line Filtering
  • Rated Voltage: 80V DC
  • Capacitance: 1 kOhms @ 1 MHz
  • Inductance: 500 µH @ 100 kHz
  • Maximum DC Resistance: 150mOhm
  • Current Rating: 1A
  • AEC-Q200 Rated: Yes
  • Temperature Range: -40°C to 105°C
  • Package/Case: Horizontal, 4 PC pad
  • Mounting: Surface Mount
  • Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
  • Category: Filters

You May Also Be Interested in

Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Murata Electronics North America
Need more? Email Us
Maglayers
Lowest to $0.1513

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1196 $50.3820
110+ $0.9187 $101.0570
170+ $0.8900 $151.3000
235+ $0.8613 $202.4055
305+ $0.8325 $253.9125
405+ $0.7464 $302.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,021 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess