EN
  • EN
  • DE

SRN2012-R47M

Part No SRN2012-R47M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRN2012
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 470 nH
Tolerance ±20%
Current Rating (Amps) 2.9 A
Current - Saturation (Isat) 3.5A
Shielding Semi-Shielded
DC Resistance (DCR) 46mOhm Max
Q @ Freq 9 @ 1MHz
Frequency - Self Resonant 220MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Base Product Number SRN2012
Other Names SRN2012-R47MDKR,SRN2012-R47MTR,SRN2012-R47MCT,2266-SRN2012-R47M
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274418-SRN2012-R47M
Ultra Librarian 3D Model Ultra Librarian SRN2012-R47M CAD Model

Description

The SRN2012-R47M is a semi-shielded power inductor from Bourns Inc., designed for a variety of power management applications. It provides a compact and efficient solution for DC-DC conversion and other power regulation circuits. The inductor's semi-shielded construction helps minimize electromagnetic interference (EMI) and its small size allows for use in densely populated circuit boards.

Applications

  • DC-DC converters
  • Mobile devices
  • Portable power supplies
  • Point-of-Load (POL) regulators
  • Tablets
  • Smartphones

Features

  • Semi-shielded construction for low EMI
  • Compact size (2.0 x 1.2 x 1.0 mm)
  • Inductance: 0.47 μH
  • Tolerance: ±20%
  • High saturation current
  • Low DC resistance
  • Operating temperature: -40 °C to +125 °C (including self-heating)

Benefits

  • Reduced electromagnetic interference, improving overall system performance and reliability.
  • Space-saving design ideal for compact electronic devices.
  • Efficient power conversion minimizes power loss and increases battery life in portable applications.
  • Stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • High saturation current handles peak currents without significant inductance degradation.

Additional Details

The SRN2012-R47M inductor utilizes a ferrite core material and is compliant with RoHS standards, reflecting its environmentally conscious design. It is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. The inductor's robust construction ensures resistance to shock and vibration. Its small size and low profile make it an excellent choice for applications where board space is at a premium. The SRN2012 series is available in tape-and-reel packaging for efficient pick-and-place assembly. The semi-shielded design helps to contain magnetic flux, reducing the risk of interference with nearby components. This inductor offers a good balance between size, performance, and cost, making it a versatile choice for a range of power management needs.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess