EN
  • EN
  • DE
  • IT

SRN3010-1R5Y

Part No SRN3010-1R5Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRN3010
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1.5 µH
Tolerance ±30%
Current Rating (Amps) 2 A
Current - Saturation (Isat) 1.65A
Shielding Semi-Shielded
DC Resistance (DCR) 91mOhm Max
Q @ Freq 7 @ 7.96MHz
Frequency - Self Resonant 110MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.039" (1.00mm)
Base Product Number SRN3010
Other Names SRN3010-1R5YCT,SRN30101R5Y,SRN3010-1R5YDKR,SRN3010-1R5YTR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274395-SRN3010-1R5Y
Ultra Librarian 3D Model Ultra Librarian SRN3010-1R5Y CAD Model

Description

The SRN3010-1R5Y is a drum core, wirewound inductor from Bourns Inc.

  • Shielding: Semi-shielded
  • Core Material: Ferrite
  • Inductance: 1.5 µH
  • Tolerance: ±30%
  • DC Resistance (DCR): 91mOhm Max
  • Current Rating: 2A
  • Q @ Freq: 7 @ 7.96MHz
  • Frequency of Self-Resonant: 110MHz
  • Package/Case: Non-standard
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Bourns Inc.
FIXED IND 56NH 200MA 970MOHM SMD
Need more? Email Us
Eaton Bussmann
FIXED IND 1UH 14.5A 5.8 MOHM SMD
Lowest to $1.4631
EPCOS (TDK)
FIXED INDUCTOR SMD / Inductor
Need more? Email Us
Eaton Bussmann
FIXED IND 2.8UH
Lowest to $5.7681
Delta Electronics
FIXED IND 150NH 400MA 560MOHM SM
Need more? Email Us
Wurth Electronics Inc
FIXED IND 22UH 510MA 450MOHM SMD
Lowest to $1.7671
Wurth Electronics Inc
FIXED IND
Lowest to $0.7529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess