EN
  • EN
  • DE
  • IT

CE201210-R33J

Part No CE201210-R33J
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 330NH 300MA 1.4 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Series CE201210
Packaging Reel package
Type Multilayer
Material - Core Ceramic
Inductance 330nH
Tolerance ±5%
Current Rating 300mA
Shielding Unshielded
DC Resistance (DCR) 1.4 Ohm Max
Q @ Freq 22 @ 50MHz
Frequency - Self Resonant 250MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 50MHz
Mounting SMD
Package 0805
Manufacturer Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum) 0.041" (1.03mm)
Win Source Part Number 760316-CE201210-R33J
Popularity Medium
Supply and Demand Status Limited
Family Name CE201210
Introduction Date July 07, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian CE201210-R33J CAD Model

Description

The Bourns Inc. CE201210-R33J is a multilayer ceramic inductor that has a current rating of 300mA.

  • Current Rating: 300mA
  • Inductance: 330nH
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C ~ 125°C
  • Q @ Freq: 22 @ 50MHz
  • Frequency of Self-Resonant: 250MHz
  • Mounting Type: Surface Mount
  • Package/Case: 0805
  • Shielding: Unshielded

You May Also Be Interested in

Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND 220UH 70MA 10.92OHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
Murata Electronics North America
FIXED IND 4.7UH 650MA 130MOHM SM
Lowest to $0.0922
Delevan
FIXED IND 22NH 1.235A 80MOHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0642 $56.1750
2,125+ $0.0528 $112.2000
3,290+ $0.0511 $168.1190
4,540+ $0.0494 $224.2760
5,855+ $0.0478 $279.8690
7,855+ $0.0428 $336.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess