EN
  • EN
  • DE
  • IT

MF-MSMF050-2

Part No MF-MSMF050-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description PTC RESETTABLE .50A 15V 1812 / PTC Resettable Fuse 0.5A(hold) 1A(trip) 15V 100A 0.8W 0.15s 0.15Ohm SMD Solder Pad 1812 T/R Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Polymeric
Voltage - Max 15V
Current - Max 100A
Current - Hold (Ih) (Max) 500mA
Current - Trip (It) 1A
Time to Trip 150ms
Resistance - Initial (Ri) (Min) 150 mOhm
Resistance - Post Trip (R1) (Max) 1 Ohm
Temperature Range - Operating -40°C to 85°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Max) 0.033" (0.85mm)
Approvals cURus, TUV
Win Source Part Number 003391-MF-MSMF050-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Safety
Family Name MF-MSMF
Introduction Date November 18, 2003
ECCN EAR99
Country of Origin Italy, Singapore
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MF-MSMF050-2 CAD Model

Description

Bourns Inc. presents its MF-MSMF050-2 polymeric PTC resettable fuse.

  • Maximum Voltage: 15V
  • Maximum Current: 100A
  • Current Hold: 500mA
  • Current Trip: 1A
  • Time to Trip: 150ms
  • Temperature Range: -40°C to 85°C
  • Resistance: 150 mOhm initial (Min)
  • Resistance: 1 Ohm post trip (Max)
  • Application: circuit protection applications
  • Supplied in: reel of 3,000 pcs
  • Rated: AEC-Q200 rated
  • Common Applications: automotive and safety applications

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 7.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 130MA 2SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 14V 8A BLADE TYPE
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 650MA RADIAL
Need more? Email Us
Schurter Inc.
PTC RESET FUSE 60V 750MA RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 25V RADIAL DISC
Need more? Email Us
Schurter Inc.
PTC RESET FUSE 60V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 6V 3A 2920
Lowest to $0.9643

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0477 $50.0850
2,560+ $0.0391 $100.0960
3,960+ $0.0379 $150.0840
5,450+ $0.0367 $200.0150
7,045+ $0.0355 $250.0975
9,435+ $0.0318 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,950 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess