EN
  • EN
  • DE

MF-MSMF110

Part No MF-MSMF110
Manufacturer Bourns Inc.
Description MF-MSMF Series - PTC Resettable Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bourns Inc.
Win Source Part Number 1221781-MF-MSMF110
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian MF-MSMF110 CAD Model

Description

The Bourns MF-MSMF110 is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) resettable fuse. This device is designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after tripping, the MF-MSMF110 resets itself once the overcurrent condition is removed, providing a convenient and cost-effective solution for circuit protection.

Applications

  • USB Ports: Used to protect USB ports from overcurrent faults.
  • Hard Disk Drives: Implemented in hard disk drives to protect sensitive components.
  • Mobile Phones: Incorporated in mobile phones for battery and circuit protection.
  • Game Consoles: Employed in game consoles to protect against electrical surges and overcurrent.
  • General Electronics: Suitable for general electronic applications requiring resettable overcurrent protection.

Features

  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Overcurrent Protection: Protects circuits from excessive current flow.
  • Compact Size: Small footprint for space-constrained applications.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • Fast Trip Time: Quickly responds to overcurrent events to prevent damage.

Benefits

  • Reduced Downtime: Eliminates the need to replace fuses, reducing downtime and maintenance costs.
  • Enhanced Circuit Protection: Provides reliable overcurrent protection, preventing damage to sensitive components.
  • Cost-Effective: Reduces the cost associated with replacing traditional fuses.
  • Improved Reliability: Enhances the overall reliability of electronic devices.

Additional Details

The MF-MSMF110 has a hold current of 1.1A and a trip current of approximately 2.2A. It is designed to operate over a wide temperature range and is compliant with industry safety standards. The device's resistance increases significantly when it trips, limiting the current flow and protecting the circuit. Once the fault is cleared and the device cools down, its resistance returns to normal, allowing the circuit to resume operation. Refer to the Bourns datasheet for detailed specifications, including trip time curves and environmental ratings. The MF-MSMF110 provides a robust and reliable solution for overcurrent protection in a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2,000+ $0.0289 $57.8000
5,000+ $0.0231 $115.5000
7,500+ $0.0231 $173.2500
10,530+ $0.0219 $230.6070
13,160+ $0.0219 $288.2040
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 2000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess