EN
  • EN
  • DE
  • IT

PM2110-151K-RC

Part No PM2110-151K-RC
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description High Current SMD Power Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Series PM2110
Packaging Bulk
Type Toroidal
Material - Core Iron
Inductance 150μH
Tolerance ±10%
Current Rating 4.3A
Shielding Unshielded
DC Resistance (DCR) 49 mOhm Max
Operating Temperature Range -55°C ~ 105°C
Test Frequency 1kHz
Mounting SMD
Package Nonstandard
Size 1.200" L x 1.000" W (30.50mm x 25.40mm)
Height - Seated (Maximum) 0.590" (14.99mm)
Win Source Part Number 1238779-PM2110-151K-RC
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Family Name PM2110
Introduction Date June 23, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PM2110-151K-RC CAD Model

Description

The PM2110-151K-RC is a power inductor manufactured by Bourns Inc. designed for use in various power supply and filtering applications. It offers a high inductance value and low DC resistance, making it suitable for efficient energy storage and filtering. It is constructed with high-quality materials to ensure reliable performance and long-term stability.

Applications

  • DC-DC Converters: Energy storage and filtering in DC-DC converters.
  • Power Supplies: Filtering and smoothing in power supply circuits.
  • LED Lighting: Power management in LED lighting applications.
  • EMI Filtering: Suppression of electromagnetic interference in electronic devices.
  • Automotive Electronics: Power management in automotive electronic systems.

Features

  • High Inductance: Provides effective energy storage and filtering.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • High Current Capability: Handles high currents without saturation.
  • Compact Size: Space-saving design for high-density applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Efficiency: Reduces power loss and enhances overall system efficiency.
  • Enhanced System Performance: Provides stable and reliable performance in demanding applications.
  • Reduced EMI: Minimizes electromagnetic interference and improves signal integrity.
  • Simplified Circuit Design: Reduces the need for complex filtering circuits.
  • Long-Term Reliability: Ensures stable and consistent performance over time.

Technical Specifications

The PM2110-151K-RC has an inductance value of 150 μH with a tolerance of ±10%. The DC resistance (DCR) is typically 0.34 Ohms. The saturation current is rated at 1.3 Amps, and the RMS current is rated at 1.2 Amps. It is a shielded inductor, which helps to minimize EMI. The operating temperature range is typically from -40°C to +125°C. The component is compliant with RoHS and is lead-free.

You May Also Be Interested in

Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess