EN
  • EN
  • DE

R3601DR

Part No R3601DR
Manufacturer Bourns Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116411-R3601DR
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3601DR CAD Model

Description

The Bourns R3601DR is a SIDACtor® protection thyristor designed to protect telecommunications equipment from transient voltage surges. It's part of the Bourns' surge protection devices, providing robust protection against lightning strikes and other voltage transients.

Applications:

  • Telecommunication lines
  • Central office equipment
  • Access network equipment
  • Customer premises equipment (CPE)
  • Modems
  • Line cards
  • Data communication equipment

Features:

  • SIDACtor® technology: Provides robust and reliable surge protection.
  • Low voltage overshoot: Limits voltage overshoot during surge events.
  • Fast response time: Quickly clamps voltage transients.
  • Low capacitance: Minimizes signal distortion.
  • Surface mount package: Facilitates automated assembly processes.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Equipment protection: Protects sensitive electronic equipment from damage due to voltage surges.
  • Improved reliability: Enhances the reliability and uptime of telecommunications equipment.
  • Reduced downtime: Minimizes equipment downtime due to surge events.
  • Compliance with standards: Meets industry standards for surge protection.
  • Long operational life: Designed for robust performance over an extended lifespan.

Specifications:

The R3601DR typically has a breakover voltage of 360V and a surge current rating of up to 25A. It features a low on-state voltage and a fast turn-on time. The capacitance is typically low, ensuring minimal signal degradation. It operates over a temperature range of -40°C to +85°C. Detailed specifications can be found in the Bourns R3601DR datasheet.

This SIDACtor® device is essential for protecting telecommunications equipment from damaging voltage surges, ensuring reliable operation and minimizing downtime.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess