The SM51226EL is a product manufactured by Bourns, Inc. Based on available information and typical Bourns products, it is highly likely to be a Transient Voltage Suppressor (TVS) diode array, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.
Applications
- Data lines (USB, HDMI, Ethernet)
- I/O ports
- Microcontroller protection
- Portable devices (smartphones, tablets)
- Industrial equipment
Features
- Low clamping voltage
- Low capacitance
- Fast response time
- High surge capability
- Small footprint package
- Lead-free and RoHS compliant
- Multi-line protection (likely an array of diodes)
Benefits
- Superior protection against ESD and surge events: Prevents damage to sensitive electronics.
- Minimal signal degradation: Low capacitance ensures signal integrity on high-speed data lines.
- Increased system reliability: Protects against unexpected voltage spikes.
- Compact design: Saves valuable board space.
- Environmentally friendly: Complies with lead-free and RoHS standards.
The 'EL' suffix likely indicates a specific package type or environmental compliance level. The SM51226EL probably offers protection for multiple lines in a single package, making it ideal for protecting I/O ports or data interfaces. The specific clamping voltage, capacitance, and surge capability will be detailed in the official Bourns datasheet.
For detailed specifications, application notes, and safety information, it's crucial to refer to the official Bourns datasheet for the SM51226EL. This description is based on general knowledge of Bourns TVS diode arrays and may not be entirely accurate for this specific part number.