EN
  • EN
  • DE

SRR1280-471K

Part No SRR1280-471K
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description SRR1280 Series - Shielded SMD Power Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Series SRR1280
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 470μH
Tolerance ±10%
Current Rating 900mA
Current - Saturation 1.25A
Shielding Shielded
DC Resistance (DCR) 880 mOhm Max
Q @ Freq 20 @ 796kHz
Frequency - Self Resonant 2.2MHz
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum) 0.315" (8.00mm)
Win Source Part Number 1258844-SRR1280-471K
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Family Name SRR1280
Introduction Date January 23, 2007
ECCN EAR99
Country of Origin China ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SRR1280-471K CAD Model

Description

The Bourns Inc. SRR1280 series wirewound inductor has a part number of SRR1280-471K and a Win Source Part Number of 1258844.

  • Shielded: shielded
  • Current Rating: 900mA
  • Inductance: 470μH
  • Tolerance: ±10%
  • DC Resistance (DCR): 880 mOhm Max
  • Self-Resonant Frequency: 2.2MHz
  • Q @ Freq: 20 @ 796kHz
  • Package Type: nonstandard
  • Mounting: SMD
  • Height: 0.315" (8.00mm)
  • Dimensions: 0.492" L x 0.492" W (12.50mm x 12.50mm)
  • Halogen-Free: compliant with halogen-free requirements
  • Popularity: medium
  • Supply and Demand Status: limited

You May Also Be Interested in

Sanken
Need more? Email Us
Others
Lowest to $0.6722
Bourns Inc.
Need more? Email Us
Others
Lowest to $8.8288
AKM Semiconductor Inc.
Lowest to $4.7066
Sanken
Need more? Email Us
Delta Electronics
Lowest to $2.1691
XFMRS Inc.
INDUCTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3935 $55.7400
90+ $1.1434 $102.9060
140+ $1.1076 $155.0640
190+ $1.0719 $203.6610
245+ $1.0362 $253.8690
325+ $0.9290 $301.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess